location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G5 Intel® Core™ i9 i9-10900K 64 GB DDR4-SDRAM 5.26 TB HDD+SSD Windows 10 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
316D1PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697378058 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP Z2 G5 Intel® Core™ i9 i9-10900K 64 GB DDR4-SDRAM 5.26 TB HDD+SSD Windows 10 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i9-10900K (3.7 GHz base frequency, up to 5.3 GHz with Intel® Turbo Boost Technology, 20 MB L3 cache, 10 cores)
  • - Windows 10 Pro 64
  • - Intel® UHD Graphics 630
  • - 64 GB memory; 1 TB SSD storage; 256 GB SSD storage; 4 TB HDD storage
Warranty: 3 year (3/3/3) limited warranty includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z2 G5 Intel® Core™ i9 i9-10900K 64 GB DDR4-SDRAM 5.26 TB HDD+SSD Windows 10 Pro Tower Workstation Black :
The long product name of HP Z2 G5 Intel® Core™ i9 i9-10900K 64 GB DDR4-SDRAM 5.26 TB HDD+SSD Windows 10 Pro Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z2 Tower G5 Workstation with Windows 10 Pro for Workstations; Intel® Core™ i9-10900K (3.7 GHz base frequency, up to 5.3 GHz with Intel® Turbo Boost Technology, 20 MB L3 cache, 10 cores); 64 GB DDR4-3200 SDRAM (2 x 32 GB); 256 GB SATA SSD; 1 TB HP Z Turbo Drive SATA TLC SSD; Intel® UHD Graphics 630; AMD Radeon™ Pro WX 3200 (4 GB GDDR5 dedicated); NVIDIA® Quadro® P1000 (4 GB GDDR5 dedicated); NVIDIA® Quadro® P400 (2 GB GDDR5 dedicated); NVIDIA® Quadro® P620 (2 GB GDDR5 dedicated); NVIDIA® Quadro® P2200 (5 GB GDDR5X dedicated);
More>>>
HP Z2 G5 Intel® Core™ i9 i9-10900K 64 GB DDR4-SDRAM 5.26 TB HDD+SSD Windows 10 Pro Tower Workstation Black:
The official description of HP Z2 G5 Intel® Core™ i9 i9-10900K 64 GB DDR4-SDRAM 5.26 TB HDD+SSD Windows 10 Pro Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our most powerful entry workstation that redefines expectations.
We've engineered a whole new level of performance for entry workstations, so you can cut through BIM, rendering and visualization projects without missing a beat. And when your demands change, you have impressive expandability to upgrade.

Short summary description HP Z2 G5 Intel® Core™ i9 i9-10900K 64 GB DDR4-SDRAM 5.26 TB HDD+SSD Windows 10 Pro Tower Workstation Black:
This short summary of the HP Z2 G5 Intel® Core™ i9 i9-10900K 64 GB DDR4-SDRAM 5.26 TB HDD+SSD Windows 10 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G5, 3.7 GHz, Intel® Core™ i9, i9-10900K, 64 GB, 5.26 TB, Windows 10 Pro

Long summary description HP Z2 G5 Intel® Core™ i9 i9-10900K 64 GB DDR4-SDRAM 5.26 TB HDD+SSD Windows 10 Pro Tower Workstation Black:
This is an auto-generated long summary of HP Z2 G5 Intel® Core™ i9 i9-10900K 64 GB DDR4-SDRAM 5.26 TB HDD+SSD Windows 10 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z2 G5. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900K. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 5.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Weight: 7 kg. Product color: Black

Your new benchmark for entry workstation power.

Unleash the full power of professional graphics and Intel® processors on your compute-heavy workloads. We've designed the system for zero throttling, so your components always run at top speeds without ever overheating or slowing down.

Built to expand. Power to grow.

Need to swap graphics cards? Boost CPU power? Add specialized PCIe cards? Go for it. Our most expandable entry workstation is an investment that will last for years.

We test it so you can trust it. 24/7.

We know you need performance you can rely on. That's why our products endure over 360K hours of rigorous testing, MIL-STD testing[1] and software certifications.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
10th gen Intel® Core™ i9
Processor model *
i9-10900K
Processor cores
10
Processor threads
20
Processor boost frequency
5.3 GHz
Processor frequency *
3.7 GHz
Processor cache
20 MB
Processor cache type
L3
Configurable TDP-down
95 W
Configurable TDP-down frequency
3.3 GHz
Memory
Internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 32 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
ECC
No
Storage
Total storage capacity *
5.26 TB
Storage media *
HDD+SSD
Optical drive type *
No
Total HDDs capacity
4 TB
Number of HDDs installed
1
HDD capacity
4 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
1.26 TB
Number of SSDs installed
2
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
DVI port
No
DisplayPorts quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 (Gen 3.x) slots
2
PCI Express x4 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
2
Number of 5.25" bays
1
Product color *
Black
Country of origin
China
Performance
Market positioning
Performance
Motherboard chipset
Intel W480
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Support Assistant
Yes
HP Security tools
HP Business PC Security Lock Kit; HP Keyed Cable Lock Kit; HP Solenoid Hood Lock and Sensor; HP UltraSlim Cable Lock Kit; HP Secure Erase; HP Sure Click; HP Sure Sense; HP Sure Start Gen6; HP Sure Run Gen3; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Sure Admin; HP Client Security Manager Gen6
HP Software provided
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit
HP segment
Business
Sustainability
Sustainable technologies and materials
Low halogen
Weight & dimensions
Width *
169 mm
Depth *
385 mm
Height *
356 mm
Weight *
7 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP Z2 G5 Intel® Core™ i9 i9-10900K 64 GB DDR4-SDRAM 5.26 TB HDD+SSD Windows 10 Pro Tower Workstation Black:
Disclaimer

[1]Undergoes MIL-STD testing. MIL-STD testing is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Service. [2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.

Technical specification disclaimers
Intel Core i9-10900F, Intel Core i5-10400F, Intel Core i3-10320, Intel Core i3-10300, Intel Xeon W-1270P, Intel Xeon W-1290 available in first quarter of 2021.
Intel I350-T4 4-port GbE NIC is an AMO only.
For full Intel® vPro™ functionality, Windows 10 Pro 64 bit, a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN and/or WLAN card and TPM 2.0 are required. Some functionality requires additional 3rd party software in order to run. See http://intel.com/vpro
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35GB (for Windows) is reserved for system recovery software.
Keyboard and Mouse are optional or add on features. The HP Antimicrobial Keyboard and HP Antimicrobial Mouse are only available in China.
Not all features are available in all editions or versions of Ubuntu. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS to take full advantage of Ubuntu functionality. Ubuntu may be automatically updated. ISP fees may apply and additional requirements may apply over time for updates.
Intel® HD graphics 630 is configurable as a standalone graphics option; Intel® HD graphics P630 only used when NVIDIA® Optimus™ Technology is enabled.
HP ZCentral Remote Boost does not come preinstalled on Z Workstations but can be downloaded and run on all Z desktop and laptops without license purchase. With non-Z sender devices, purchase of perpetual individual license or perpetual floating license per simultaneously executing versions and purchase of ZCentral Remote Boost Software Support is required. RGS requires Windows, RHEL (7 or 8), UBUNTU 18.04 LTS, or HP ThinPro 7operating systems. MacOS (10.13 or newer) operating system is only supported on the receiver side. Requires network access. The software is available for download at hp.com/ZCentralRemoteBoost.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
TCO Certified configurations available when ENERGY STAR configurations are selected with a USB Type-C®️ connector. ENERGY STAR available with a combination of high-performance CPU's, high-performance GPU's and select memory configurations.
HP Client Security Manager Gen6 requires Windows and is available on the select HP PCs.
HP Performance Advisor Software - HP Performance Advisor is ready and waiting to help you get the most out of your HP Workstation from day one—and every day after. Learn more or download at: https://www8.hp.com/us/en/workstations/performance-advisor.html
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Duplication of copyrighted material is strictly prohibited. Actual speeds may vary. Double Layer media compatibility will widely vary with some home DVD players and DVD-ROM drives. Note that DVD-RAM cannot read or write to 2.6GB Single Sided/5.2 Double Sided-Version 1.0 Media.
With Blu-Ray, certain disc, digital connection, compatibility and/or performance issues may arise, and do not constitute defects in the product. Flawless playback on all systems is not guaranteed. In order for some Blu-ray titles to play, they may require a DVI or HDMI digital connection and your display may require HDCP support. HD-DVD movies cannot be played on this Desktop PC.
HP Support Assistant requires Windows and Internet access.
HP BIOSphere Gen6 features may vary depending on the platform and configurations.
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html
[24]HP Client Security Manager Gen6 requires Windows and is available on the select HP PCs.
HP Sure Click requires Windows 11 Pro or Windows 10 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Sure Start Gen 6 is available on select HP PCs and workstations. See product specifications for availability.
HP Sure Run Gen3 is available on select Windows 11 or Windows 10 based HP Pro, Elite and Workstation PCs with select Intel® or AMD processors
HP Sure Recover Gen3 is available on select HP PCs and requires an open network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
Secure Erase - For the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane
Configurations with the Xeon W-1250P and W-1290P offered on the performance model (125W motherboard) only.
256 GB up to 1TB PCIe NVMe SSD not available until November 2020 and require configuration at the factory.
HP Sure Sense requires Windows 11, Windows 10 Pro or Enterprise and supports Microsoft Internet Explorer, Google Chrome™, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
HP Sure Admin requires Windows 11 or Windows 10, HP BIOS, HP Manageability Integration Kit from http://www.hp.com/go/clientmanagement and HP Sure Admin Local Access Authenticator smartphone app from the Android or Apple store.