location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G3 Intel® Core™ i3 i3-7100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2VW07PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018135437 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2019
Product end of life date
Product Brochure/Datasheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 400 G3 Intel® Core™ i3 i3-7100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i3-7100T (3MB Cache, 3.4GHz)
  • - 50.8 cm (20") HD+ 1600 x 900
  • - 4GB (2400MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
Long product name HP ProOne 400 G3 Intel® Core™ i3 i3-7100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Black :
The long product name of HP ProOne 400 G3 Intel® Core™ i3 i3-7100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-7100T (3MB Cache, 3.4GHz), 4GB DDR4-SDRAM, 1000GB HDD, 50.8 cm (20") HD+ 1600 x 900, DVD±RW, Intel HD Graphics 630, LAN, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
HP ProOne 400 G3 Intel® Core™ i3 i3-7100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Black:
The official description of HP ProOne 400 G3 Intel® Core™ i3 i3-7100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AiO for your growing business
Easy to deploy, sleek, and feature-rich, the HP ProOne 400 20" All-in-One PC with business-class collaboration, optional touch[2], manageability, and security features is a sound investment.

Short summary description HP ProOne 400 G3 Intel® Core™ i3 i3-7100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Black:
This short summary of the HP ProOne 400 G3 Intel® Core™ i3 i3-7100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 400 G3, 50.8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Pro

Long summary description HP ProOne 400 G3 Intel® Core™ i3 i3-7100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Black:
This is an auto-generated long summary of HP ProOne 400 G3 Intel® Core™ i3 i3-7100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Black based on the first three specs of the first five spec groups.

HP ProOne 400 G3. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.4 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product color: Black

360° Design

Stylish design, edge-to-edge glass, extensive cable management and clean lines makes this AiO suitable for a front desk or an open office for space-constrained work environments.

Performance

Power through your day with high-performance 7th Gen Intel® Core™ i3/i5/i7 processors[3] unleashed optional Intel® Optane™ memory[4] and up to 32 GB of DDR4 memory[2].

Let nothing stand in your way

Be productive in any situation. Windows 10 Pro and powerful security, collaboration, and connectivity features from HP help you power through your day on the HP ProOne 400 AiO.[1]

Super secure. Super protected

Guard your data, device and identity with HP Client Security Suite Gen3.[7]

Work without interruption

Keep productivity high and downtime low with HP BIOSphereGen3 firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks.[6]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.[9]

Several deployment options

Pair this space-saving AiO with the mounting option to fit your workspace and use case.[2]

Cut out the chatter

Suppress background noise including keyboard clicks with HP Noise Cancellation Software.

Communication made easy

Make conferencing from your PC as simple as the touch of a button with the optional HP Conferencing Keyboard.[2]

Multi-monitor, multi-task

Help increase productivity by up to 35% with support for an external display.[10,2]

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
RGB color space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
7th gen Intel® Core™ i3
Processor model *
i3-7100T
Processor cores
2
Processor threads
4
Processor frequency *
3.4 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
2.4 GHz
Configurable TDP-down
25 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
S0
Bus type
DMI3
Processor codename
Kaby Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR35P
Tjunction
92 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Audio
Built-in speaker(s) *
Yes
RMS rated power
2 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Camera resolution
1280 x 720 pixels
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN controller model
Intel Dual Band Wireless-AC 7265
Network
Antenna type
2x2
Ethernet LAN *
Yes
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DisplayPorts quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Product color *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97485
Power
AC adapter power
90 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
497.7 mm
Depth (with stand)
347 mm
Height (with stand)
58 mm
Weight (with stand)
5.51 kg
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
AC adapter included
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No
Disclaimer HP ProOne 400 G3 Intel® Core™ i3 i3-7100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 4 (802.11n) Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Sold separately or as an optional feature.
[3] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] Intel® Optane™ is sold separately and requires a 7th Gen Intel® Core™ processor, bios version with Intel® Optane™ supported, Windows 10, version 1703 , an Intel® 200 series chipset, M.2 type 2280-S1-B-M connector on a PCH Remapped PCIe* Controller and Lanes in a x2 or x4 configuration with B-M keys that meet NVMe* Spec 1.1 and Intel® Rapid Storage Technology (Intel® RST) 15.5 driver.
[6] HP BIOSphere Gen3 requires Intel® or AMD 7th generation processors.
[7] HP Client Security Suite Gen3 requires Windows and Intel® or AMD 7th Gen processors.
[9] HP Manageability Integration Kit can be downloaded from www8.hp.com/us/en/ads/clientmanagement/overview.html.
[10] “Observed Productivity, Efficiency and User Satisfaction when Using Multiple or Large Displays,” Koala LLC Ergonomics Consulting, November 6, 2012.