HP logo

HP Designjet Model large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124814
Info modified on:
01 Nov 2024, 02:45:31
Bullet Points HP Designjet Model large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:
  • - Print
Warranty:
One-year limited warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP Designjet Model large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:

DesignJet Z6 Pro 64-in Printer

HP Designjet Model large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:


Rely on clear PDF output with the Adobe PDF Print Engine.[2] Save up to 40% time changing media with the dual roll option.[5] And get the best data protection with encrypted communications and Access Control List.[8]

Dynamic security
Dynamic security enabled printer

Product Disclaimer
Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges. More at http://www.hp.com/learn/ds

Short summary description HP Designjet Model large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:

HP Designjet Model, Thermal inkjet, 2400 x 1200 DPI, PDF 1.7, PS3, Chromatic red, Cyan, Magenta, Matte black, Photo black, Yellow, Art paper, Banner, Bond paper, Coated paper, 100,1000 Mbit/s

Long summary description HP Designjet Model large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN:

HP Designjet Model. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: PDF 1.7, PS3. Paper tray media types: Art paper, Banner, Bond paper, Coated paper. Ethernet LAN data rates: 100,1000 Mbit/s. Product color: White, Gray, Control type: Touch. Power supply: 150 W, Power consumption (standby): 35 W, Power consumption (off): 0.3 W

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Designjet Model large format printer Thermal inkjet Color 2400 x 1200 DPI Ethernet LAN 2QU25A:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.