HP logo

HP 470 G7 Intel® Core™ i7 i7-10510U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD FreeDOS Silver

Brand:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75079
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points HP 470 G7 Intel® Core™ i7 i7-10510U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD FreeDOS Silver:
  • - FreeDOS
  • - Intel Core i7-10510U (8MB Cache, 1.8GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080
  • - 16GB (2666MHz) DDR4-SDRAM & 1000GB HDD, 256GB SSD
Long product name HP 470 G7 Intel® Core™ i7 i7-10510U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD FreeDOS Silver:

Intel Core i7-10510U (8MB Cache, 1.8GHz), 16GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080, Intel UHD Graphics, LAN, Webcam, FreeDOS

HP 470 G7 Intel® Core™ i7 i7-10510U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD FreeDOS Silver:

Big screen productivity on the go
Built for productivity, the HP 470 delivers the performance and mobility essential for today’s workforce. The attractive design and 17-inch diagonal anti-glare display deliver an expansive viewing experience for all your applications.

Short summary description HP 470 G7 Intel® Core™ i7 i7-10510U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD FreeDOS Silver:

HP 470 G7, Intel® Core™ i7, 1.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description HP 470 G7 Intel® Core™ i7 i7-10510U Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD FreeDOS Silver:

HP 470 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: FreeDOS. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.