location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP V270 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2KZ35AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628521531 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2021
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP V270 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - See more with the generous 27-inch diagonal screen and narrow bezels making it easier for you to maximize productivity and create a stylish workspace.
  • - Utilize optimal connectivity options through VGA, DVI, and HDMI inputs while freeing up valuable desk space with the integrated 100-mm VESA pattern.
Warranty: 3 years parts and labour limited warranty.
Long product name HP V270 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP V270 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.58 cm (27"), FHD (1920 x 1080 @ 60 Hz), 16:9, 300 cd/m², 1000:1 static, 10000000:1 dynamic, 5 ms gray to gray (with overdrive)
More>>>
HP V270 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
The official description of HP V270 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An affordable productivity tool
Increase productivity and enjoy expansive Full HD views on the HP V270 27-inch Monitor. The narrow bezels, spacious screen and flexible connectivity are optimal for maximum workplace efficiency at an economical price point.

Short summary description HP V270 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP V270 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP V270, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP V270 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP V270 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP V270. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Expansive Views
Expansive Views

See more with the generous 27-inch diagonal screen and narrow bezels making it easier for you to maximize productivity while creating a stylish workspace with the large, sleek bezel design.

Vibrant presentation features
Vibrant presentation features

See more with the generous 27-inch diagonal screen and narrow bezels making it easier for you to maximize productivity and create a stylish workspace.

Flexible connectivity and an efficient workspace
Flexible connectivity and an efficient workspace

Utilize optimal connectivity options through VGA, DVI, and HDMI inputs while freeing up valuable desk space with the integrated 100-mm VESA pattern to directly attach select HP PCs to the back of the monitor or mount the display on a wall or to an arm or stand.[1]

Designed with the environment in mind

Reduce power consumption and help lower your costs with an intelligent, energy-efficient display that is ENERGY STAR® certified.

Global support

Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select optional HP Care Pack Services.[2]

Say goodbye to the blues

Comfortably view content day or night with the integrated low blue light function. TÜV Rheinland certified, the HP V270 lets you easily toggle the blue light option on or off at your convenience for optimal viewing.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
ADS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.311 x 0.311 mm
3D
No
Performance
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Country of origin
China
Certification
Australian-New Zealand MEPS; BSMI; CB; CCC; CECP; CEL; ISC; KC; KCC; PSB; SEPA; VCCI; Vietnam MEPS; WEEE; Microsoft WHQL Certification Win-10, Win-8, Win-7
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
Ports & interfaces
DVI-D ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio input
No
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
31 W
Power consumption (standby) *
0.5 W
Power consumption (max)
35 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, VGA
Weight & dimensions
Width (with stand)
620.2 mm
Depth (with stand)
239.9 mm
Height (with stand)
442.6 mm
Weight (with stand)
5.2 kg
Width (without stand)
620.2 mm
Depth (without stand)
45.1 mm
Height (without stand)
362.2 mm
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Arsenic-free display glass; Mercury-free display backlights
Other features
TV tuner integrated
No
Disclaimer HP V270 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
Disclaimer

[1] See product QuickSpecs for exact PC and thin client compatibility, sold separately. HP Quick Release required and sold separately. Mounting hardware sold separately. Options sold separately.
[2] HP Care Pack Services are sold separately. Service levels and response times for HP Care Pack Services may vary depending on your geographic location. Service starts from date of hardware purchase. Restrictions and limitations apply. See www.hp.com/go/cpc for details. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.