location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Smart Tank 6001 All-in-One, Print, Scan, Copy, Wireless, Scan to PDF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Tank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Smart Tank 6001 All-in-One, Print, Scan, Copy, Wireless, Scan to PDF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2H0B9A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188310359 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Aug 2024 00:36:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Smart Tank 6001 All-in-One, Print, Scan, Copy, Wireless, Scan to PDF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scan to PDF
  • - Print, Scan, Copy, Wireless
Warranty: With services, software, solutions and support from HP Total Care, you can use, protect and enjoy your HP technology; two-year technical support; one-year or 30,000 pages limited hardware warranty, whichever is earlier from the date of purchase; user replaceable parts have separate warranty periods; access to 24/7 world-class support services through http://www.hp.com/support ; to improve your product experience, please take the time to register at http://www.register.hp.com
Long product name HP Smart Tank 6001 All-in-One, Print, Scan, Copy, Wireless, Scan to PDF :
The long product name of HP Smart Tank 6001 All-in-One, Print, Scan, Copy, Wireless, Scan to PDF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart Tank 6001 All-in-One
More>>>
HP Smart Tank 6001 All-in-One, Print, Scan, Copy, Wireless, Scan to PDF:
The official description of HP Smart Tank 6001 All-in-One, Print, Scan, Copy, Wireless, Scan to PDF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full of features. Full of savings.
Printing is seamless from start to finish with a high-capacity ink tank printer designed for the whole family. Create outstanding-quality color documents at a low cost, with up to two years of Original HP ink included.[1]

Short summary description HP Smart Tank 6001 All-in-One, Print, Scan, Copy, Wireless, Scan to PDF:
This short summary of the HP Smart Tank 6001 All-in-One, Print, Scan, Copy, Wireless, Scan to PDF data-sheet is auto-generated and uses the product title and the first six key specs.

HP Smart Tank 6001 All-in-One, Print, Scan, Copy, Wireless, Scan to PDF, Thermal inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Gray, White

Long summary description HP Smart Tank 6001 All-in-One, Print, Scan, Copy, Wireless, Scan to PDF:
This is an auto-generated long summary of HP Smart Tank 6001 All-in-One, Print, Scan, Copy, Wireless, Scan to PDF based on the first three specs of the first five spec groups.

HP Smart Tank 6001 All-in-One, Print, Scan, Copy, Wireless, Scan to PDF. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 7 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Gray, White

Fully loaded with savings

Get up to 8000 color or 6000 black pages of Original HP Ink included in the box.[6]
Print at high volumes at an extremely low cost-per-page with this high-capacity ink tank system.[5]
Replenishing ink is clean and easy with HP’s innovative spill-free refill system.[7]

Environmentally conscious printing

This printer is made from recycled printers and other electronics—more than 25% by weight of plastic.
EPEAT Silver certified printer: an environmentally conscious choice.
Count on easy cartridge recycling at no charge through HP Planet Partners.[9]
HP FSC®-certified paper is sustainably sourced, helping stop deforestation and protect wildlife.

Seamless printing for home productivity

Speed through multi-page documents with automatic two-sided printing.
Get faster, more reliable connections using dual band Wi-Fi® with self-healing.[4]
Print and scan from your phone with HP Smart app. Enjoy advanced scanning for 12 months with HP Smart Tank.
Easily manage tasks with smart-guided buttons that illuminate and guide you through the printing process.

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (color, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (color, draft quality, A4/US Letter)
21 ppm
Print speed (ISO/IEC 24734) black
12 ppm
Print speed (ISO/IEC 24734) colour
7 ppm
Time to first page (black, normal)
15 s
Time to first page (color, normal)
18 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
99 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software
Image formats supported
JPG, PNG, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
400 - 800 pages per month
Maximum duty cycle *
3000 pages per month
Duplex functions *
Print
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355.6 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Borderless printing media sizes
A4, Letter
Custom media width
88.9 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 250 g/m²
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi Direct
Yes
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound power level (printing)
6.5 dB
Design
Product color *
Gray, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (sleep)
2 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.3 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 13.0 Ventura, Mac OS X 10.15 Catalina, Mac OS X 10.14 Mojave, Mac OS X 12.0 Monterey
Operational conditions
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Non-operating altitude
0 - 4572 m
Certificates
Certification
CISPR 32:2015/EN 55032:2015+A11:2020 Class B; CISPR24:2010+A1:2015/EN 55024:2010+A1:2015; EN55035:2017+A11:2020/CISPR35:2016; EN 61000-3-2:2019; EN 61000-3-3:2013+A1:2019; FCC CFR 47 Part 15 Subpart B; ICES-003 Issue 7:2020; EN 301 489-1 V2.2.3; EN 301 489-17 V3.2.2
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, Post-Consumer Recycled Plastic
Sustainable technologies and materials
25% post-consumer recycled plastic; Recyclable through HP Planet Partners
Weight & dimensions
Width
427.5 mm
Depth
364 mm
Height
198.6 mm
Weight
6.38 kg
Packaging data
Package width
484 mm
Package depth
239 mm
Package height
410 mm
Package weight
9.2 kg
Packaging content
Cables included
AC
Bundled software
HP Printer Software, available online
Logistics data
Pallet weight
574 g
Number of layers per pallet
6 pc(s)
Quantity per pallet
60 pc(s)
Technical details
Number of cartons per pallet layer
10 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1220 x 1015 x 2590 mm
Recommended system requirements
Windows 10, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, Internet Explorer.
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2590.8 mm (48 x 40 x 102")
Number of print heads
2
Country Distributor
United States 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Smart Tank 6001 All-in-One, Print, Scan, Copy, Wireless, Scan to PDF:
Disclaimer

Technical specification disclaimers