HP logo

HP 40GB, ATA/100, 7200 rpm internal hard drive 3.5" Ultra-ATA/100

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62380
Info modified on:
04 Apr 2019, 04:02:59
Long product name HP 40GB, ATA/100, 7200 rpm internal hard drive 3.5" Ultra-ATA/100:

40GB, ATA/100, 7200 rpm

HP 40GB, ATA/100, 7200 rpm internal hard drive 3.5" Ultra-ATA/100:

A variety of tested, HP-qualified, SMART capable, ATA 100 Hard Drives offering data integrity and availability in a non-pluggable model. HP 7,200 rpm Hard Drives provide entry-level performance for a variety of ProLiant servers.
HP HDD Qualification process the best process in the industry for higher data reliability
- HP leader of innovation in storage for higher data protection and scalability
- Universal hard drives for lower TCO supported in many HP ProLiant platforms and HP StorageWorks MSA solutions

Short summary description HP 40GB, ATA/100, 7200 rpm internal hard drive 3.5" Ultra-ATA/100:

HP 40GB, ATA/100, 7200 rpm, 40 GB, 7200 RPM, 3.5", Ultra-ATA/100

Long summary description HP 40GB, ATA/100, 7200 rpm internal hard drive 3.5" Ultra-ATA/100:

HP 40GB, ATA/100, 7200 rpm. HDD capacity: 40 GB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Ultra-ATA/100

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.