location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro A G3 AMD Ryzen™ 5 PRO 3400G 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1P8U1PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122462192 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro A G3 AMD Ryzen™ 5 PRO 3400G 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - AMD Ryzen 5 PRO 3400G (4MB Cache, 3.7GHz)
  • - 4GB (2666MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
Warranty: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Pro A G3 AMD Ryzen™ 5 PRO 3400G 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black :
The long product name of HP Pro A G3 AMD Ryzen™ 5 PRO 3400G 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 PRO 3400G (4MB Cache, 3.7GHz), 4GB DDR4-SDRAM, 1000GB HDD, DVD-RW, AMD Radeon Vega 11, LAN, Windows 10 Pro 64-bit
More>>>
HP Pro A G3 AMD Ryzen™ 5 PRO 3400G 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black:
The official description of HP Pro A G3 AMD Ryzen™ 5 PRO 3400G 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ready for work
Take on your everyday work with the affordable HP Desktop Pro A equipped with the computing power you need and a price that fits your budget.

Short summary description HP Pro A G3 AMD Ryzen™ 5 PRO 3400G 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black:
This short summary of the HP Pro A G3 AMD Ryzen™ 5 PRO 3400G 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro A G3, 3.7 GHz, AMD Ryzen™ 5 PRO, 4 GB, 1 TB, DVD-RW, Windows 10 Pro

Long summary description HP Pro A G3 AMD Ryzen™ 5 PRO 3400G 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black:
This is an auto-generated long summary of HP Pro A G3 AMD Ryzen™ 5 PRO 3400G 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black based on the first three specs of the first five spec groups.

HP Pro A G3. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 3400G. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon Vega 11. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC

Simply powerful

Designed to be easy to set up and use, the space-saving HP Desktop Pro A lets you power through the day with an AMD processor[4] and DDR4 memory.

Ready to grow

Eight USB Ports, two video outputs, one PCIe x1, one PCIe x16, and one PCI slot provide expandability for the future.

A wise investment

Affordably meet the demands of your business with a reliable desktop equipped with the essential legacy features you need to support existing computing requirements.

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP.[1]

Tons of storage

Store documents, images, videos and more of what you need with a 1 TB hard disk drive.[2]

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5 PRO
Processor model *
3400G
Processor cores
4
Processor threads
4
Processor boost frequency
4.2 GHz
Processor frequency *
3.7 GHz
Processor cache
4 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD-RW
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
AMD
On-board graphics card model *
AMD Radeon Vega 11
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
No
HDMI ports quantity *
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Micro Tower
Placement supported
Vertical
Number of 3.5" bays
1
Product color *
Black
Country of origin
China
Performance
Market positioning
Everyday
Motherboard chipset
AMD PRO 500
Audio chip
Realtek ALC3601
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Brand-specific features
HP segment
Business
Power
Power supply *
180 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
15 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
136 mm
Depth *
261.8 mm
Height *
310 mm
Weight *
4.32 kg
Package width
499 mm
Package depth
238 mm
Package height
410 mm
Package weight
6.6 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP Pro A G3 AMD Ryzen™ 5 PRO 3400G 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Micro Tower PC Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB of system disk (for Windows) is reserved for system recovery software.
[4] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.