location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro G3 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1B5L3PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122248505 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro G3 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FreeDOS
  • - Intel Core i3-9100 (6MB Cache, 3.6GHz)
  • - 4GB (2666MHz) DDR4-SDRAM (1 x 4) & 1000GB HDD
Warranty: 1 year (1-1-1) limited warranty and service offering includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Pro G3 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black :
The long product name of HP Pro G3 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-9100 (6MB Cache, 3.6GHz), 4GB DDR4-SDRAM, 1000GB HDD, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, FreeDOS
More>>>
HP Pro G3 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black:
The official description of HP Pro G3 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ready for work
Take on your everyday work with the affordable HP Desktop Pro MT equipped with the computing power you need and a price that fits your budget.

Short summary description HP Pro G3 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black:
This short summary of the HP Pro G3 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro G3, 3.6 GHz, Intel® Core™ i3, i3-9100, 4 GB, 1 TB, FreeDOS

Long summary description HP Pro G3 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black:
This is an auto-generated long summary of HP Pro G3 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black based on the first three specs of the first five spec groups.

HP Pro G3. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC. Weight: 4.32 kg. Product color: Black

Simply powerful

Designed to be easy to set up and use, the space-saving HP Desktop Pro MT lets you power through the day with an Intel® processor.[4]

Ready to grow

Eight USB Ports, two video outputs, two PCIe x1, one PCIe x16, and one PCI slot provide expandability for the future.

A wise investment

Affordably meet the demands of your business with a reliable desktop equipped with the essential legacy features you need to support existing computing requirements.

Tons of storage

Store documents, images, videos and more of what you need with a 1 TB hard disk drive.[2]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
9th gen Intel® Core™ i3
Processor model *
i3-9100
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
L3
System bus rate
8 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x8+2x4, 1x16, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory bandwidth supported by processor (max)
37.5 GB/s
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
No
Number of storage drives installed
1
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card memory
64 GB
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E91
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8821CE
Antenna type
1x1
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
Ports & interfaces
HDMI ports quantity *
1
HDMI version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
Design
Chassis type *
Micro Tower
Placement supported
Vertical
Number of 3.5" bays
1
Product color *
Black
Country of origin
China
Performance
Market positioning
Everyday
Motherboard chipset
Intel B365
Product type *
PC
Software
Operating system installed *
FreeDOS
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134870
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
180 W
Weight & dimensions
Width *
136 mm
Depth *
261.8 mm
Height *
310 mm
Weight *
4.32 kg
Package width
499 mm
Package depth
238 mm
Package height
410 mm
Package weight
6.6 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP Pro G3 Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Micro Tower PC Black:
Disclaimer

[2] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB of system disk (for Windows) is reserved for system recovery software.
[4] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.