HP logo

HP 27-d0001nj Intel® Core™ i7 i7-10700T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32374
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points HP 27-d0001nj Intel® Core™ i7 i7-10700T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:
  • - Intel® Core™ i7-10700T (2.0 GHz base frequency, up to 4.5 GHz with Intel® Turbo Boost Technology, 16 MB L3 cache, 8 cores)
  • - Windows 10 Home 64‏
  • - 68.58 cm (27") diagonal FHD, IPS, BrightView, WLED-backlit, three-sided micro-edge, touch screen, 250 nits, 72% NTSC (1920 x 1080)
  • - Intel® UHD Graphics 630
  • - 16 GB DDR4-2933 MHz RAM (1 x 16 GB), 512 GB PCIe® NVMe™ M.2 SSD
Warranty:
3 year limited parts, labour, and pickup and return service.
Long product name HP 27-d0001nj Intel® Core™ i7 i7-10700T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:

HP Pavilion 27-d0001nj Bundle PC, 27", touch screen, Windows 10 Home, Intel® Core™ i7, 16GB RAM, 512GB SSD, FHD

HP 27-d0001nj Intel® Core™ i7 i7-10700T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:

Elegant design. Exceptional performance.

From its impeccable design to its power and performance, the HP Pavilion All-in-One PC is made to tackle demanding projects and enjoy movie marathons, all while looking good. The perfect blend of form and function, it fits beautifully into any space.

Short summary description HP 27-d0001nj Intel® Core™ i7 i7-10700T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:

HP 27-d0001nj, 68.6 cm (27"), Full HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 10 Home

Long summary description HP 27-d0001nj Intel® Core™ i7 i7-10700T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) White:

HP 27-d0001nj. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Built-in camera. Operating system installed: Windows 10 Home. Product color: White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.