location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebox Enterprise G2 Intel® Core™ i3 i3-7130U 8 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18X31PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122154660 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebox Enterprise G2 Intel® Core™ i3 i3-7130U 8 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Chrome OS
  • - Intel Core i3-7130U (3MB Cache, 2.7GHz)
  • - 8GB (2400MHz) DDR4-SDRAM (2 x 4) & 64GB SSD
Warranty: 1 year (1-1-0) limited warranty and service offering includes 1 year of parts and labor. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Chromebox Enterprise G2 Intel® Core™ i3 i3-7130U 8 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black :
The long product name of HP Chromebox Enterprise G2 Intel® Core™ i3 i3-7130U 8 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-7130U (3MB Cache, 2.7GHz), 8GB DDR4-SDRAM, 64GB SSD, Intel HD Graphics 620, LAN, WLAN, Bluetooth, Chrome OS
More>>>
HP Chromebox Enterprise G2 Intel® Core™ i3 i3-7130U 8 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black:
The official description of HP Chromebox Enterprise G2 Intel® Core™ i3 i3-7130U 8 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simple, smart cloud computing
Boost your cloud-based productivity with the HP Chromebox Enterprise G2[1], the compact and versatile desktop that unlocks the full business capabilities of Chrome OS and Android™ apps[2] for quick data access and effortless collaboration.

Short summary description HP Chromebox Enterprise G2 Intel® Core™ i3 i3-7130U 8 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black:
This short summary of the HP Chromebox Enterprise G2 Intel® Core™ i3 i3-7130U 8 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebox Enterprise G2, 2.7 GHz, Intel® Core™ i3, i3-7130U, 8 GB, 64 GB, ChromeOS

Long summary description HP Chromebox Enterprise G2 Intel® Core™ i3 i3-7130U 8 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black:
This is an auto-generated long summary of HP Chromebox Enterprise G2 Intel® Core™ i3 i3-7130U 8 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black based on the first three specs of the first five spec groups.

HP Chromebox Enterprise G2. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7130U. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 64 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: ChromeOS. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black

Powerful performance

Tackle tough work with a powerful Intel® processor.[6] Double your view and experience vibrant visuals with support for dual 4K displays[5] through HDMI and USB-C™ ports.

Easy setup

Remote management features make it easy to configure the HP Chromebox Enterprise as a virtual desktop, a kiosk, or for use with digital signage.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
7th gen Intel® Core™ i3
Processor model *
i3-7130U
Processor cores
2
Processor threads
4
Processor frequency *
2.7 GHz
Processor cache
3 MB
Processor cache type
L3
System bus rate
4 GT/s
Bus type
OPI
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
12
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Number of processors installed
1
CPU multiplier (bus/core ratio)
1
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3L, DDR4-SDRAM, LPDDR3-SDRAM
Memory clock speeds supported by processor
1600, 1866, 2133 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
ECC
No
Storage
Total storage capacity *
64 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
64 GB
Number of SSDs installed
1
SSD capacity
64 GB
SSD interface
SATA
SSD form factor
M.2
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Dual Band Wireless-AC 7265
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
4.2
Miracast
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Placement supported
Horizontal
Cable lock slot
Yes
Product color *
Black
Country of origin
China
Performance
Market positioning
Everyday
Audio chip
Realtek ALC5662-CG
Product type *
Mini PC
Software
Operating system installed *
ChromeOS
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Flex Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
42 X 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Smart Response Technology version
1.00
Intel TSX-NI version
0.00
Processor ARK ID
124977
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
90 W
Weight & dimensions
Width *
149.3 mm
Depth *
149.3 mm
Height *
40 mm
Weight *
570 g
Package width
235 mm
Package depth
190 mm
Package height
110 mm
Package weight
790 g
Packaging content
Display included *
No
Disclaimer HP Chromebox Enterprise G2 Intel® Core™ i3 i3-7130U 8 GB DDR4-SDRAM 64 GB SSD ChromeOS Mini PC Black:
Disclaimer

[1] Single Chrome Enterprise Upgrade included. Requires one-time setup, subscription, Google Admin Console, and your organization’s domain. Please see https://support.google.com/a/answer/60216.
[5] Sold separately or as an optional feature.
[6] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.