HP logo

HP ProBook x360 11 G5 EE Intel® Celeron® N4120 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2800
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Oct 2022
Bullet Points HP ProBook x360 11 G5 EE Intel® Celeron® N4120 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
  • - Intel® Celeron® N4120 with Intel® UHD Graphics 600 (1.1 GHz base frequency, up to 2.6 GHz burst frequency, 4 MB cache, 4 cores)
  • - Windows 10 Pro
  • - Intel® UHD Graphics 600
  • - 4 GB memory; 64 GB eMMC storage
Warranty:
1 year standard parts and labor limited warranty (1-1-0), depending on country (upgrades available). 1 year limited warranty on primary battery.
Long product name HP ProBook x360 11 G5 EE Intel® Celeron® N4120 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

ProBook x360 11 G5 EE Notebook PC with Windows 10 Pro 64; Intel® Celeron® N4120 with Intel® UHD Graphics 600 (1.1 GHz base frequency, up to 2.6 GHz burst frequency, 4 MB cache, 4 cores); 4 GB DDR4-2400 SDRAM (onboard); 64 GB eMMC

HP ProBook x360 11 G5 EE Intel® Celeron® N4120 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

The rugged x360 built for schools and adaptable to every style of learning
Inspire limitless learning with the HP ProBook x360 11 G5 Education Edition that easily flips and folds to suit all the ways students like to learn, in and out of class. Exclusive HP software tools make it just as easy for IT to secure and manage.

Short summary description HP ProBook x360 11 G5 EE Intel® Celeron® N4120 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

HP ProBook x360 11 G5 EE, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description HP ProBook x360 11 G5 EE Intel® Celeron® N4120 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

HP ProBook x360 11 G5 EE. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N4120, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: Windows 10 Pro. Product color: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP ProBook x360 11 G5 EE Intel® Celeron® N4120 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) Windows 10 Pro Black 18R13PA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.