location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G4 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon Pro WX 3200 Windows 10 Pro Mini PC Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13S30PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850884207 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2021
Product end of life date
Bullet Points HP Z2 Mini G4 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon Pro WX 3200 Windows 10 Pro Mini PC Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-9700 with Intel® UHD Graphics 630 (3.0 GHz base frequency, up to 4.7 GHz with Intel® Turbo Boost Technology, 12 MB cache, 8 cores)
  • - Windows 10 Pro 64
  • - AMD Radeon™ Pro WX 3200 Graphics (4 GB GDDR5 dedicated)
  • - 16 GB memory; 1 TB HDD storage
Warranty: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Z2 Mini G4 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon Pro WX 3200 Windows 10 Pro Mini PC Workstation Black :
The long product name of HP Z2 Mini G4 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon Pro WX 3200 Windows 10 Pro Mini PC Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z2 Mini G4 Workstation with Windows 10 Pro 64; Intel® Core™ i7-9700 with Intel® UHD Graphics 630 (3.0 GHz base frequency, up to 4.7 GHz with Intel® Turbo Boost Technology, 12 MB cache, 8 cores); 16 GB DDR4-2666 SDRAM (1 x 16 GB); 1 TB 7200 rpm SATA
More>>>
HP Z2 Mini G4 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon Pro WX 3200 Windows 10 Pro Mini PC Workstation Black:
The official description of HP Z2 Mini G4 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon Pro WX 3200 Windows 10 Pro Mini PC Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transform your workspace with our most powerful mini desktop
Get high-end performance packed into an insanely small and versatile device. Take on 3D design projects and work in multiple pro apps with ease. And with the flexibility to be placed almost anywhere, it's the obvious choice for the modern workplace.

Short summary description HP Z2 Mini G4 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon Pro WX 3200 Windows 10 Pro Mini PC Workstation Black:
This short summary of the HP Z2 Mini G4 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon Pro WX 3200 Windows 10 Pro Mini PC Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 Mini G4, 3 GHz, Intel® Core™ i7, i7-9700, 16 GB, 1 TB, Windows 10 Pro

Long summary description HP Z2 Mini G4 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon Pro WX 3200 Windows 10 Pro Mini PC Workstation Black:
This is an auto-generated long summary of HP Z2 Mini G4 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon Pro WX 3200 Windows 10 Pro Mini PC Workstation Black based on the first three specs of the first five spec groups.

HP Z2 Mini G4. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: AMD Radeon Pro WX 3200. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 230 W. Chassis type: Mini PC. Product type: Workstation

Ramp up your performance

Speed up 3D responsiveness and cut render times with high-performance Intel® processors and graphics. Don't worry about overheating this tiny machine—our industry-leading thermal design keeps everything running cool, quiet and efficient.

The perfect fit, anywhere.

Create the ideal setup with this flexible device—from the office to the shop floor to the data center. Mount under a desk, behind a display or in a rack.[1] Then connect to multiple displays and other external hardware with plenty of I/O ports.

Safeguard your data. Protect your privacy.

Advanced security features come standard on every Z2 Mini. System safeguards like HP Client Security Suite Gen3[2] and HP Sure Start Gen4[3] - the industry’s first self-healing BIOS - mean your device is locked down tight, so your data and identity are too.

Disclaimer HP Z2 Mini G4 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon Pro WX 3200 Windows 10 Pro Mini PC Workstation Black:
Disclaimer

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
In accordance with Microsoft’s support policy, HP does not support the Windows® 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows®8 or Windows 7 drivers on http://www.support.hp.com
Intel® Optane™ memory (cache) is sold separately. Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system and requires configuration with an Intel® Core™ i+ processor.
vPro. Some functionality of this technology, such as Intel Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on 3rd party software providers. Compatibility future "virtual appliances" is yet to be determined.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36GB of system disk (for Windows 10) is reserved for system recovery software.
Optional or add-on feature
HD content required to view HD images.
Intel® HD graphics 630 is configurable as a standalone graphics option; Intel® HD graphics P630 only used when NVIDIA® Optimus™ Technology is enabled.
[13]Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the system to communicate with other 802.11ac WLAN devices.
3 DisplayPort 1.2 in Performance model.
HP Client Security requires Windows and Intel® or AMD 7th or 8th generation processors.
HP Performance Advisor and HP Remote Graphics Software requires internet access.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Non-ECC memory is supported on all processors. ECC is only enabled on Xeon, Pentium and i3 core processors.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
Some devices for academic use will automatically be updated to Windows 10 Pro Education with the Windows 10 Anniversary Update. Features vary; see https://aka.ms/ProEducation for Windows 10 Pro Education feature information.
1 Flexible I/O port with options: DP 1.2, HDMI, VGA, USB 3.1 Type C with Alt-DP mode, Thunderbolt 3.0, RJ-45 Ethernet (2nd LAN) or None
200W Power Supply and 230 W external power adapter in Performance Model only.
HP BIOSphere Gen4 features may vary depending on the PC platform and configurations requires 8th Gen Intel® processors.
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html
HP Client Security Suite Gen 4 requires Windows and Intel® or AMD 8th generation processors.
HP Sure Click is available on select HP platforms and supports Microsoft® Internet Explorer and Chromium™. Check http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW for all compatible platforms as they become available.
HP Sure Start Gen4 is available on HP Workstation products equipped with Intel® 8th generation processors.
HP Sure Run is available on HP Workstation products equipped with 8th generation Intel® or AMD® processors.
HP Sure Recover is available on HP Workstations with 8th generation Intel® or AMD processors and requires an open, wired network connection. Not available on platforms with multiple internal storage drives, Intel® Optane™. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Configurations with the Xeon E-2124G, E-2126G, E-2136, E-2144G, 2174G and E-2176G offered on the Mini Performance model only.
HP Z2 Mini G4 Workstation can only support one storage device: either one SATA or one NVMe, not both.
1 extra DisplayPort™, 1 USB Type-C™ on performance model.
Intel® Optane™ memory is sold separately. Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system. Available for HP commercial desktops and notebooks and for select HP workstations (HP Z240 Tower/SFF, Z2 Mini, ZBook Studio, 15 and 17 G5) and requires a SATA HDD, 7th Gen or higher Intel® Core™ processor or Intel® Xeon® processor E3-1200 V6 product family or higher, BIOS version with Intel® Optane™ supported, Windows 10 version 1703 or higher, M.2 type 2280-S1-B-M connector on a PCH Remapped PCIe Controller and Lanes in a x2 or x4 configuration with B-M keys that meet NVMe™ Spec 1.1, and an Intel® Rapid Storage Technology (Intel® RST) 15.5 driver.