Hozelock 2432 garden hose reel Cart reel Manual Gray, Orange

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36014
Info modified on:
02 Jun 2018, 08:26:04
Warranty:
5 years
Long product name Hozelock 2432 garden hose reel Cart reel Manual Gray, Orange:

20 m, 12.5 mm, Grey/Orange

Short summary description Hozelock 2432 garden hose reel Cart reel Manual Gray, Orange:

Hozelock 2432, Cart reel, Manual, Functional, Gray, Orange, PVC, 45 m

Long summary description Hozelock 2432 garden hose reel Cart reel Manual Gray, Orange:

Hozelock 2432. Product type: Cart reel, Hose reeling type: Manual, Product design: Functional. Width: 440 mm, Depth: 395 mm, Height: 460 mm. Hose length: 20 m, Hose diameter: 1.25 cm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.