location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2218 water timer Gray, Yellow Digital watering timer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2218
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2218 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646057998
Category: Water Timers Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Oct 2021 14:01:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hozelock 2218 water timer Gray, Yellow Digital watering timer:
This short summary of the Hozelock 2218 water timer Gray, Yellow Digital watering timer data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2218, Digital watering timer, Gray, Yellow, 1 pc(s)

Long summary description Hozelock 2218 water timer Gray, Yellow Digital watering timer:
This is an auto-generated long summary of Hozelock 2218 water timer Gray, Yellow Digital watering timer based on the first three specs of the first five spec groups.

Hozelock 2218. Product type: Digital watering timer, Product color: Gray, Yellow, Housing material: Polyvinyl chloride (PVC). Battery type: AA, Battery voltage: 1.5 V. Package width: 135 mm, Package depth: 85 mm, Package height: 216 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock 2214 water timer Gray, Yellow 10 bar Mechanical watering timer
(show image)
2214 Sensor Controller Plus 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2212 water timer Gray, Yellow 10 bar Mechanical watering timer
(show image)
2212 Sensor Controller 0.00
(excl. VAT)
0 (incl. VAT)