Hozelock 2200 water hose fitting Hose connector PVC Gray, Orange 1 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19835
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Hozelock 2200 water hose fitting Hose connector PVC Gray, Orange 1 pc(s):
  • - Repair damaged hose 19mm in diameter
  • - Use to permanently connect two lengths of hose
  • - Quick and simple to assemble
Long product name Hozelock 2200 water hose fitting Hose connector PVC Gray, Orange 1 pc(s):

19mm Hose Repair Connector

Short summary description Hozelock 2200 water hose fitting Hose connector PVC Gray, Orange 1 pc(s):

Hozelock 2200, Hose connector, 3/4", PVC, Gray, Orange

Long summary description Hozelock 2200 water hose fitting Hose connector PVC Gray, Orange 1 pc(s):

Hozelock 2200. Quantity per pack: 1 pc(s). Package width: 89 mm, Package depth: 45 mm, Package height: 144 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.