Hozelock 2040 water hose fitting Tap connector Brass, PVC Gray, Yellow 1 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18708
Info modified on:
12 Jul 2019, 11:40:22
Bullet Points Hozelock 2040 water hose fitting Tap connector Brass, PVC Gray, Yellow 1 pc(s):
  • - The Zinc die cast sleeve ensures the connector is strong durable and scratch resistant
  • - Easy to use even when wet thanks to twin soft-touch pads
  • - Flexible hose-tail reduces the chance of hose kinking swelling and leaking
Long product name Hozelock 2040 water hose fitting Tap connector Brass, PVC Gray, Yellow 1 pc(s):

Hose End Connector Pro (15mm & 19mm)

Short summary description Hozelock 2040 water hose fitting Tap connector Brass, PVC Gray, Yellow 1 pc(s):

Hozelock 2040, Tap connector, Female, Brass, PVC, Gray, Yellow

Long summary description Hozelock 2040 water hose fitting Tap connector Brass, PVC Gray, Yellow 1 pc(s):

Hozelock 2040. Quantity per pack: 1 pc(s). Package width: 89 mm, Package depth: 43 mm, Package height: 168 mm

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.