Hotpoint logo

Hotpoint AQD1071D 69 EU/A washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134211
Info modified on:
28 Jan 2025, 11:54:59
Short summary description Hotpoint AQD1071D 69 EU/A washer dryer Freestanding Front-load White:

Hotpoint AQD1071D 69 EU/A, Front-load, Freestanding, White, Right, Buttons, Rotary, Stainless steel

Long summary description Hotpoint AQD1071D 69 EU/A washer dryer Freestanding Front-load White:

Hotpoint AQD1071D 69 EU/A. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 7 kg, Maximum spin speed: 1600 RPM, Spin-drying class: A. Water consumption washing per cycle: 77 L, Water consumption washing & drying per cycle: 123 L, Energy consumption washing per cycle: 1.14 kWh. Depth: 616 mm, Width: 595 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.