location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover TCP1805 2.3 L Cylinder vacuum Dry 1800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TCP1805
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCP1805 011
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 05:19:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hoover TCP1805 2.3 L Cylinder vacuum Dry 1800 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 2.3 L 1800 W Red
  • - Dry
  • - Micro Filtering 80 dB
  • - Operating radius: 8 m
More>>>
Short summary description Hoover TCP1805 2.3 L Cylinder vacuum Dry 1800 W:
This short summary of the Hoover TCP1805 2.3 L Cylinder vacuum Dry 1800 W data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover TCP1805, 1800 W, Cylinder vacuum, Dry, 2.3 L, Micro, Filtering

Long summary description Hoover TCP1805 2.3 L Cylinder vacuum Dry 1800 W:
This is an auto-generated long summary of Hoover TCP1805 2.3 L Cylinder vacuum Dry 1800 W based on the first three specs of the first five spec groups.

Hoover TCP1805. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 2.3 L. Vacuum air filtering: Micro, Dirt separating method: Filtering, Noise level: 80 dB. Product color: Red

Power
Suction power
290 AW
Maximum input power *
1800 W
Power control
Electronic
Design
Dust capacity *
2.3 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product color *
Red
Performance
Vacuum air filtering *
Micro
Dirt separating method *
Filtering
Proper use *
Home
Noise level *
80 dB
Vacuum
30 kPa
Operating radius
8 m
Ergonomics
Cord length
5 m
Soft grip
Yes
Weight & dimensions
Width
400 mm
Depth
276 mm
Height
238 mm
Weight
4.4 kg
Package weight
6.4 kg
Packaging content
Number of nozzles
2
Other features
Telescopic tube
Yes
Package dimensions (WxDxH)
500 x 305 x 290 mm
Water level indicator
No