location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hoover LLH D813A2X-S tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoover Check ‘Hoover’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LLH D813A2X-S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31100776
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8016361922549
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Hoover’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoover: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:58:41
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hoover LLH D813A2X-S tumble dryer Freestanding Front-load 8 kg A++ White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg 115 L White
  • - Reversible doors Quantity of drying programs: 19
  • - LED Built-in display
  • - Delayed start timer
  • - Energy efficiency class: A++
  • - 236 kWh 67 dB
More>>>
Short summary description Hoover LLH D813A2X-S tumble dryer Freestanding Front-load 8 kg A++ White:
This short summary of the Hoover LLH D813A2X-S tumble dryer Freestanding Front-load 8 kg A++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Hoover LLH D813A2X-S, Freestanding, Front-load, White, Buttons, Rotary, Left, 115 L

Long summary description Hoover LLH D813A2X-S tumble dryer Freestanding Front-load 8 kg A++ White:
This is an auto-generated long summary of Hoover LLH D813A2X-S tumble dryer Freestanding Front-load 8 kg A++ White based on the first three specs of the first five spec groups.

Hoover LLH D813A2X-S. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 8 kg, Drying class: A, Cycle time: 172 min. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.95 kWh, Annual energy consumption: 236 kWh. Depth: 610 mm, Width: 595 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
White
Door hinge
Left
Reversible doors *
Yes
Control type *
Buttons, Rotary
Drum volume
115 L
Built-in display *
Yes
Display type
LED
Drum material
Stainless steel
Performance
Drum capacity *
8 kg
Drying class *
A
Quantity of drying programs
19
Cycle time *
172 min
Noise level *
67 dB
Ergonomics
Delayed start timer *
Yes
Ergonomics
Delay start (max)
24 h
Drum interior light
No
Power
Energy efficiency class *
A++
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Power consumption (standby)
0.75 W
Power consumption (off)
0.2 W
Energy consumption *
1.95 kWh
Annual energy consumption *
236 kWh
Heat source *
Electric
Weight & dimensions
Width
595 mm
Depth *
610 mm
Height
850 mm
Weight
45 kg
Packaging data
Package weight
47 kg