location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell RP2F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP2F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP2F0000D20 show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 12:53:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Honeywell RP2F0000D20 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Honeywell RP2F0000D20 user manual (12.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Honeywell RP2F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal
  • - 203 x 203 DPI
  • - Maximum printing width: 4.8 cm Print speed: 127 mm/sec
  • - Built-in barcodes: 1D, 2D
  • - Connectivity technology: Wired & Wireless
  • - USB port Wi-Fi Bluetooth 5.0
  • - 720 g
Warranty: 2 years
Long product name Honeywell RP2F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth :
The long product name of Honeywell RP2F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RP2F Mobile Printer, 203 DPI, Print Length 991mm, Print Width 48mm, Media Thickness 0.05 to 0.16mm, Bluetooth 5.0, Wi-Fi, 7.2V, 2500 mAh Lithium-ion (Li-ion), Black/Grey, 720g
More>>>
Short summary description Honeywell RP2F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth:
This short summary of the Honeywell RP2F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell RP2F, Direct thermal, 203 x 203 DPI, 127 mm/sec, Wired & Wireless, Lithium-Ion (Li-Ion), Black, Gray

Long summary description Honeywell RP2F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth:
This is an auto-generated long summary of Honeywell RP2F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wired & Wireless Wi-Fi Bluetooth based on the first three specs of the first five spec groups.

Honeywell RP2F. Print technology: Direct thermal, Maximum resolution: 203 x 203 DPI, Print speed: 127 mm/sec. Connectivity technology: Wired & Wireless. Battery technology: Lithium-Ion (Li-Ion). Product color: Black, Gray

Brand Image Product code Product Stock Price from
Honeywell

Honeywell RP2F label printer Direct thermal 203 x 203 DPI 127 mm/sec Wireless Wi-Fi Bluetooth
(show image)
RP2F0000B10 RP2F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)