location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell RP2 203 x 203 DPI Wired & Wireless Thermal Mobile printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP2A0000B00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8596375552500
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Honeywell RP2 203 x 203 DPI Wired & Wireless Thermal Mobile printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra-rugged design: 2 m (6.6 ft) drop tested, tested to 1000 0.5 m (1.5 ft) tumbles, IP54 dust and moisture ingress and wide operating temperature range
  • - Fast boot up and prints receipts up to five inches per second
  • - High-capacity battery that can be swapped out without resetting the printer or losing connectivity. Battery age provided as part of printer analytics
  • - The printers can support labels with and without a liner, and sense gaps between labels or black marks on the top or bottom of the media
  • - Analytics on battery age, printhead condition and environmental history of printers can help you plan for proactive maintenance and replacement
Long product name Honeywell RP2 203 x 203 DPI Wired & Wireless Thermal Mobile printer :
The long product name of Honeywell RP2 203 x 203 DPI Wired & Wireless Thermal Mobile printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RP2 Rugged Mobile Printer, NFC, USB/Bluetooth, Battery incl.
More>>>
Short summary description Honeywell RP2 203 x 203 DPI Wired & Wireless Thermal Mobile printer:
This short summary of the Honeywell RP2 203 x 203 DPI Wired & Wireless Thermal Mobile printer data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell RP2, Thermal, Mobile printer, 203 x 203 DPI, 5 ips, 5.8 cm, 25, 57 mm

Long summary description Honeywell RP2 203 x 203 DPI Wired & Wireless Thermal Mobile printer:
This is an auto-generated long summary of Honeywell RP2 203 x 203 DPI Wired & Wireless Thermal Mobile printer based on the first three specs of the first five spec groups.

Honeywell RP2. Print technology: Thermal, Type: Mobile printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 5.8 cm, Supported paper width: 25, 57 mm, Maximum printing width: 4.8 cm. Connectivity technology: Wired & Wireless, Standard interfaces: Bluetooth, NFC, USB 2.0. Security algorithms: 64-bit WEP, 128-bit WEP, EAP-FAST, EAP-PEAP, EAP-TTLS, LEAP, WPA, WPA-TKIP, WPA2, WPA2-AES,.... Page description languages: CPCL-native, DPL, IPL, XML, ZPL II

Brand Image Product code Product Stock Price from
Honeywell

Honeywell RP2 Wired & Wireless Thermal Mobile printer
(show image)
RP2A0000C30 RP2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)