location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Haier CFE633CSE fridge-freezer Freestanding 310 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Haier Check ‘Haier’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CFE633CSE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFE633CSE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6901018040443 show
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Haier’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Haier: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:18:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Haier CFE633CSE fridge-freezer Freestanding 310 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding 310 L
  • - 230 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 80 L Bottom-placed No Frost (freezer) 4* 11 kg/24h
  • - 319 kWh 42 dB
More>>>
Short summary description Haier CFE633CSE fridge-freezer Freestanding 310 L Silver:
This short summary of the Haier CFE633CSE fridge-freezer Freestanding 310 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Haier CFE633CSE, 310 L, No Frost (fridge), SN-T, 11 kg/24h, Fresh zone compartment, Silver

Long summary description Haier CFE633CSE fridge-freezer Freestanding 310 L Silver:
This is an auto-generated long summary of Haier CFE633CSE fridge-freezer Freestanding 310 L Silver based on the first three specs of the first five spec groups.

Haier CFE633CSE. Total net capacity: 310 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 230 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 80 L, Freezing capacity: 11 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 319 kWh. Product color: Silver

Design
Appliance placement *
Freestanding
Product color *
Silver
Door hinge
Right
Reversible doors
Yes
Control type
Rotary, Touch
Built-in display *
No
Number of compressors
1
Performance
Total net capacity *
310 L
Total gross capacity
342 L
Climate class *
SN-T
Noise level *
42 dB
Icemaker *
Yes
Water dispenser
No
Fridge
Fridge net capacity *
230 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
1
Fridge door balconies
4
Egg balcony
No
Bottle rack
No
Super Cool function *
Yes
Freezer
Freezer position *
Bottom-placed
Freezer
Freezer net capacity *
80 L
Freezing capacity *
11 kg/24h
Storage time during power failure *
18 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
3
Fast freeze function *
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Temperature alarm
Yes
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
319 kWh
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
600 mm
Depth *
670 mm
Height *
1880 mm
Weight *
76 kg
Packaging data
Package width
657 mm
Package depth
717 mm
Package height
1947 mm
Package weight
86 kg
Brand Image Product code Product Stock Price from
Haier A2FE635CCJ fridge-freezer Freestanding 347 L White Haier A2FE635CCJ fridge-freezer Freestanding 347 L White
(show image)
A2FE635CCJ A2FE635CCJ 0.00
(excl. VAT)
0 (incl. VAT)
Haier A1FE635CRJ fridge-freezer Freestanding 347 L Red Haier A1FE635CRJ fridge-freezer Freestanding 347 L Red
(show image)
A1FE635CRJ A1FE635CRJ 0.00
(excl. VAT)
0 (incl. VAT)
Haier A1FE635CSJ fridge-freezer Freestanding 347 L Silver Haier A1FE635CSJ fridge-freezer Freestanding 347 L Silver
(show image)
A1FE635CSJ A1FE635CSJ 0.00
(excl. VAT)
0 (incl. VAT)
Haier A2FE-735CRJ fridge-freezer Freestanding 347 L Red Haier A2FE-735CRJ fridge-freezer Freestanding 347 L Red
(show image)
A2FE-735CRJ A2FE-735CRJ 0.00
(excl. VAT)
0 (incl. VAT)
Haier A2FE-735COJ fridge-freezer Freestanding 347 L Orange Haier A2FE-735COJ fridge-freezer Freestanding 347 L Orange
(show image)
A2FE-735COJ A2FE-735COJ 0.00
(excl. VAT)
0 (incl. VAT)
Haier A2FE-735CFJ fridge-freezer Freestanding 351 L Stainless steel Haier A2FE-735CFJ fridge-freezer Freestanding 351 L Stainless steel
(show image)
A2FE-735CFJ A2FE-735CFJ 0.00
(excl. VAT)
0 (incl. VAT)
Haier A2FE-735CBJ fridge-freezer Freestanding 347 L Anthracite Haier A2FE-735CBJ fridge-freezer Freestanding 347 L Anthracite
(show image)
A2FE-735CBJ A2FE-735CBJ 0.00
(excl. VAT)
0 (incl. VAT)
Haier A2FE737CXJ fridge-freezer Freestanding 369 L Stainless steel Haier A2FE737CXJ fridge-freezer Freestanding 369 L Stainless steel
(show image)
A2FE737CXJ A2FE737CXJ 0.00
(excl. VAT)
0 (incl. VAT)
Haier A2FE635CTJ Freestanding 347 L Titanium Haier A2FE635CTJ Freestanding 347 L Titanium
(show image)
8030509010363 A2FE635CTJ 0.00
(excl. VAT)
0 (incl. VAT)
Haier C2FE632CSJ Freestanding 321 L Silver Haier C2FE632CSJ Freestanding 321 L Silver
(show image)
6901018045042 C2FE632CSJ 0.00
(excl. VAT)
0 (incl. VAT)