Gigaset logo

Gigaset A585 Duo, Black DECT telephone

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25002
Info modified on:
15 Sept 2023, 10:46:42
Warranty:
2 years
Long product name Gigaset A585 Duo, Black DECT telephone:

Gigaset A585 Duo, Black

Short summary description Gigaset A585 Duo, Black DECT telephone:

Gigaset A585 Duo, Black, DECT telephone, Speakerphone, 150 entries, Black

Long summary description Gigaset A585 Duo, Black DECT telephone:

Gigaset A585 Duo, Black. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 150 entries. Display diagonal: 3.61 cm (1.42"). Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.