GBC logo

GBC 3747240 laminator pouch 100 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32133
Info modified on:
14 Mar 2024, 19:49:46
Long product name GBC 3747240 laminator pouch 100 pc(s):

Matt Laminating Pouches, 2x75µ, 100 pcs

Short summary description GBC 3747240 laminator pouch 100 pc(s):

GBC 3747240, White, Matt, A4, 0.15 mm, China, 216 mm

Long summary description GBC 3747240 laminator pouch 100 pc(s):

GBC 3747240. Product color: White, Surface finish: Matt, Format: A4. Width: 216 mm, Height: 303 mm, Weight: 1.1 kg. Quantity per pack: 100 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.