GAH-Alberts 635817, Metal fencing, Gate, Border fencing, Steel, Anthracite, Galvanized coating, Plastic coating
GAH-Alberts 635817. Type: Metal fencing, Fencing components: Gate, Purpose: Border fencing. Width: 1000 mm, Height: 1000 mm, Mesh size (W x H): 50 x 200 mm