location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY PRIM Econel 200/CZ Xeon 1GB 500GB DVD server Tower Intel® Xeon® 2.8 GHz DDR-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Econel 200
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIM Econel 200/CZ Xeon 1GB 500GB DVD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:CRE-970171-002
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY PRIM Econel 200/CZ Xeon 1GB 500GB DVD server Tower Intel® Xeon® 2.8 GHz DDR-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 2.8 GHz
  • - 1 GB DDR-SDRAM 2 x 0.5
  • - DVD-ROM
  • - Tower
More>>>
Short summary description Fujitsu PRIMERGY PRIM Econel 200/CZ Xeon 1GB 500GB DVD server Tower Intel® Xeon® 2.8 GHz DDR-SDRAM:
This short summary of the Fujitsu PRIMERGY PRIM Econel 200/CZ Xeon 1GB 500GB DVD server Tower Intel® Xeon® 2.8 GHz DDR-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY PRIM Econel 200/CZ Xeon 1GB 500GB DVD, 2.8 GHz, 1 GB, DDR-SDRAM, Serial ATA II, DVD-ROM, Tower

Long summary description Fujitsu PRIMERGY PRIM Econel 200/CZ Xeon 1GB 500GB DVD server Tower Intel® Xeon® 2.8 GHz DDR-SDRAM:
This is an auto-generated long summary of Fujitsu PRIMERGY PRIM Econel 200/CZ Xeon 1GB 500GB DVD server Tower Intel® Xeon® 2.8 GHz DDR-SDRAM based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY PRIM Econel 200/CZ Xeon 1GB 500GB DVD. Processor family: Intel® Xeon®, Processor frequency: 2.8 GHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. HDD interface: Serial ATA II, Optical drive type: DVD-ROM. Chassis type: Tower

Processor
Processor family *
Intel® Xeon®
Processor frequency *
2.8 GHz
Processor cache
2 MB
Motherboard chipset
Intel® E7320
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR-SDRAM
ECC
Yes
Memory layout (slots x size)
2 x 0.5 GB
Maximum internal memory *
4 GB
Storage
Number of HDDs installed
2
HDD capacity
250 GB
HDD interface
Serial ATA II
RAID levels
1, 10
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
8 MB
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
2
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
Microsoft: Windows 2000 Server + Advanced Server Microsoft: Windows 2003 Standard; Enterprise Edition Microsoft: Windows 2003 SBS* SuSE: Linux ES 8; ES 9 (x86 / EM64T) Red Hat: EL 2.1 a 3
Bundled software
ServerView, ServerStart
Weight & dimensions
Width
205 mm
Depth
560 mm
Height
444 mm
Weight
28 kg
Other features
Diskette drive memory
1.44 MB
Dimensions (WxDxH)
205 x 560 x 444 mm
Graphics card
Rage XL