Fitbit logo

Fitbit Alta OLED Wristband activity tracker Blue, Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38003
Info modified on:
14 Mar 2024, 18:56:37
Long product name Fitbit Alta OLED Wristband activity tracker Blue, Stainless steel:

OLED, Bluetooth 4.0, LiPo, Small, Blue / Stainless Steel

Short summary description Fitbit Alta OLED Wristband activity tracker Blue, Stainless steel:

Fitbit Alta, Wristband activity tracker, OLED, Waterproof, Blue

Long summary description Fitbit Alta OLED Wristband activity tracker Blue, Stainless steel:

Fitbit Alta. Display type: OLED. Device type: Wristband activity tracker, Product color: Blue, Stainless steel, Housing material: Stainless steel. Battery life: 5 day(s), Battery technology: Lithium Polymer (LiPo), Charging time: 2 h. Width: 15.5 mm. Mobile operating systems supported: Android, Windows Phone, iOS

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.