Fitbit logo

Fitbit One OLED Clip-on activity tracker Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29514
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fitbit One OLED Clip-on activity tracker Red:

OLED, Bluetooth 4.0/Smart, Li-Ion battery, 8g, Burgundy

Short summary description Fitbit One OLED Clip-on activity tracker Red:

Fitbit One, Clip-on activity tracker, OLED

Long summary description Fitbit One OLED Clip-on activity tracker Red:

Fitbit One. Display type: OLED. Device type: Clip-on activity tracker, Product color: Red, Waterproof up to: 1 m. Battery life: 7 day(s), Battery technology: Lithium-Ion (Li-Ion), Charging source: USB. Weight: 8 g, Width: 19.3 mm, Depth: 9.65 mm. Mobile operating systems supported: Android, iOS, Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium...

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.