location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Voyager A3/125 900 mm/min Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Voyager A3/125
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5704201
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859568819 show
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2023 09:29:41
The date of the most recent change of this product data-sheet in Icecat.
Fellowes 5704201 user manual (45.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes Voyager A3/125 900 mm/min Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum lamination width: 32 cm
  • - Preheating time: 4 min
  • - 900 mm/min
  • - Built-in display
  • - Graphite
Warranty: 2 years
Long product name Fellowes Voyager A3/125 900 mm/min Graphite :
The long product name of Fellowes Voyager A3/125 900 mm/min Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Voyager A3/125, 250 mic, 320 mm
More>>>
Fellowes Voyager A3/125 900 mm/min Graphite:
The official description of Fellowes Voyager A3/125 900 mm/min Graphite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- AutoSense detects pouch thickness and self adjusts to the optimal laminating setting
- HotSwap allows instant changes between different pouch thicknesses without the need to wait for the laminator to heat-up or cool down
- Easi-Access mechanism allows user to open the machine for cleaning and maintenance of the rollers ensuring consistent, high quality lamination
- Sleep Mode is activated after periods of inactivity, reducing energy consumption
- LCD display with advanced functions to guide users through the laminating process with ease
- Auto-reverse function detects misfed documents and switches to reverse mode to allow re-aligning
- Laminates up to 250 micron pouches

HeatGuard
Reduces the surface temperature of the laminator, ensuring it is safe to touch

Auto Shut Off
Activated after periods of inactivity, reducing energy consumption.

100% Jam Free
ClearPath mechanism ensures the laminator does not jam when using Fellowes branded pouches

AutoSense
Unique AutoSense system detects pouch thickness and self-adjusts to the optimal laminating settings.

Easy Access System
Allows cleaning and maintenance of the laminator rollers, ensuring consistent, high-quality results.

Up to 250 micron
Maximum Pouch Thickness

Short summary description Fellowes Voyager A3/125 900 mm/min Graphite:
This short summary of the Fellowes Voyager A3/125 900 mm/min Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Voyager A3/125, 32 cm, 4 min, 900 mm/min, 250 µ, Graphite, 630 mm

Long summary description Fellowes Voyager A3/125 900 mm/min Graphite:
This is an auto-generated long summary of Fellowes Voyager A3/125 900 mm/min Graphite based on the first three specs of the first five spec groups.

Fellowes Voyager A3/125. Maximum lamination width: 32 cm, Preheating time: 4 min, Lamination speed: 900 mm/min. Width: 630 mm, Depth: 220 mm, Height: 165 mm

Brand Image Product code Product Stock Price from
Fellowes 5716701 laminator Hot laminator White Fellowes 5716701 laminator Hot laminator White
(show image)
5716701 Lunar A3 Laminator
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)