location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 225Mi paper shredder Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
225Mi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4620001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859642717 show
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fellowes 225Mi paper shredder Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shreds 16 sheets of paper per pass into 2,513 (5/64” x 15/32” Security Level P-5) micro-cut particles for superior security on highly confidential documents to help keep your information safe. Also shreds staples, credit cards, paper clips, CDs/DVDs and junk mail
  • - Continuous duty motor for non-stop shredding allows you to finish shred jobs in one sitting
  • - Patented 100% Jam Proof System eliminates paper jams and powers through tough jobs for frustration-free shredding
  • - SafeSense Technology automatically disables shredder when hands touch the paper opening, helping to protect more than just your identity
  • - Large 16 gallon removable corrugate bin and LED bin-full indicator eliminates the need for frequent emptying with high-volume shred jobs
Warranty: 2 years
Long product name Fellowes 225Mi paper shredder Black :
The long product name of Fellowes 225Mi paper shredder Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Microshred 225Mi 100% Jam Proof Micro-Cut Shredder
More>>>
Fellowes 225Mi paper shredder Black:
The official description of Fellowes 225Mi paper shredder Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 100% Jam Proof System eliminates paper jams and powers through tough jobs
- SilentShred™ offers ultra-quiet performance for shared workspaces
- Energy Savings System provides optimal energy efficiency 100% of the time – in use and out of use
- SafeSense® Technology stops shredding when hands touch the paper opening
- Shreds 14 sheets per pass into 5/64” x 15/32” Micro-Cut particles (Security Level 4)
- 16 gallon bin - Holds over 80% more Micro-Cut particles per gallon than standard Cross-Cut
- Continuous duty motor offers non-stop shredding
- 29.38”H x 17.75”W x 17.13”D
- 2 year product warranty with 7 year cutter warranty
- For 3-5 users

Short summary description Fellowes 225Mi paper shredder Black:
This short summary of the Fellowes 225Mi paper shredder Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 225Mi, 14 sheets, Black, 450.85 x 453.1 x 785.9 mm

Long summary description Fellowes 225Mi paper shredder Black:
This is an auto-generated long summary of Fellowes 225Mi paper shredder Black based on the first three specs of the first five spec groups.

Fellowes 225Mi. Basket capacity: 14 sheets, Product color: Black. Dimensions (WxDxH): 450.85 x 453.1 x 785.9 mm

100% Jam Proof System

Eliminates paper jams and powers through tough jobs

Micro-Cut

Superior protection with particles 10x smaller than standard Cross-Cut

Energy Savings System

The only system saving energy in use – when it matters most!

SilentShred™

Offers ultra-quiet performance for shared workspaces

SafeSense®

Automatically stops shredding when hands or paws touch the paper entry

Brand Image Product code Product Stock Price from
Fellowes Powershred LX201 paper shredder Micro-cut shredding 23 cm White Fellowes Powershred LX201 paper shredder Micro-cut shredding 23 cm White
(show image)
5050101 Powershred LX201 Micro-Cut Shredder white
Country Distributor
United States 2 distributor(s)