Faro logo

Faro 71575-01 outdoor lighting Outdoor floor lighting E27

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
492
Info modified on:
08 Nov 2024, 09:03:14
Long product name Faro 71575-01 outdoor lighting Outdoor floor lighting E27:

SAIGON Grey/Matt white floor lamp 1M R55

Short summary description Faro 71575-01 outdoor lighting Outdoor floor lighting E27:

Faro 71575-01, Outdoor floor lighting, Gray, White, Aluminum, IP65, II, E27

Long summary description Faro 71575-01 outdoor lighting Outdoor floor lighting E27:

Faro 71575-01. Type: Outdoor floor lighting, Product color: Gray, White, Housing material: Aluminum. Fitting/cap type: E27, Bulb power: 15 W. Input voltage: 100-240 V, AC input voltage: 100-240 V. Length: 660 mm, Height: 1150 mm, Weight: 11.2 kg. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.