Faro logo

Faro 70573 outdoor lighting Outdoor pedestal/post lighting E27

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
498
Info modified on:
08 Nov 2024, 08:42:21
Long product name Faro 70573 outdoor lighting Outdoor pedestal/post lighting E27:

TEJO Dark grey wall lamp

Short summary description Faro 70573 outdoor lighting Outdoor pedestal/post lighting E27:

Faro 70573, Outdoor pedestal/post lighting, Dark Gray, Aluminum, IP54, I, E27

Long summary description Faro 70573 outdoor lighting Outdoor pedestal/post lighting E27:

Faro 70573. Type: Outdoor pedestal/post lighting, Product color: Dark Gray, Housing material: Aluminum. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb power: 20 W. Input voltage: 100-240 V, AC input voltage: 100-240 V. Width: 103 mm, Length: 250 mm, Height: 110 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.