Faro logo

Faro 68495-03 wall lighting E27

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
391
Info modified on:
30 Apr 2024, 20:46:11
Long product name Faro 68495-03 wall lighting E27:

ARTIS Chrome/black wall lamp with articulated lamp

Short summary description Faro 68495-03 wall lighting E27:

Faro 68495-03, Surfaced, E27, IP20, Black, Chrome

Long summary description Faro 68495-03 wall lighting E27:

Faro 68495-03. Mounting type: Surfaced. Fitting/cap type: E27. International Protection (IP) code: IP20, Protection class: I, Product color: Black, Chrome

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.