CONGA White/beige wall lamp with reader
Faro 64308-02, Surfaced, E27, IP20, White
Faro 64308-02. Mounting type: Surfaced. Fitting/cap type: E27. International Protection (IP) code: IP20, Protection class: I, Product color: White