NESO HOLE 2700K 20 degrees
Faro 5010792712, IP20
Faro 5010792712. Housing material: Aluminum, International Protection (IP) code: IP20, Protection class: III. Bulb power: 5 W, Color temperature (min): 2700 K. Width: 80 mm, Height: 100 mm, Weight: 300 g