COLIN-2 White downlight LED RETAIL 48/72W pearl white 56° 5270/7570 lm
Faro 34013601, 7570 lm, IP20, White
Faro 34013601. Product color: White, Mounting type: Recessed, Housing material: Aluminum. Bulb power: 72 W, Luminous flux: 7570 lm, Beam angle (max): 56°. Width: 173 mm, Height: 182 mm, Weight: 2.84 kg