MINI-COLIN-3 Black downlight LED CRI95 51/72W 2700K 56° 5430/7410
Faro 33014202, 7410 lm, IP20, Black
Faro 33014202. Product color: Black, Mounting type: Recessed, Housing material: Aluminum. Bulb power: 72 W, Color temperature (min): 2700 K, Luminous flux: 7410 lm. Energy efficiency class: A. Width: 140 mm, Height: 130 mm, Weight: 2.84 kg