DEEP90 Downlight square white 60° P. white CRI95 honeycomb
Faro 3111094161H, IP23, White
Faro 3111094161H. Product color: White, Shape: Square, Mounting type: Recessed. Beam angle (max): 60°. Height: 170 mm, Weight: 980 g, Length: 135 mm