Faro logo

Faro 010901602D spotlight Rail lighting spot LED

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
367
Info modified on:
10 Mar 2024, 10:10:44
Long product name Faro 010901602D spotlight Rail lighting spot LED:

MINI-SIGMA DALI Black projector LED CRI95 17W 3000K 56°

Short summary description Faro 010901602D spotlight Rail lighting spot LED:

Faro 010901602D, Rail lighting spot, LED, 3000 K, 220-240 V, Black

Long summary description Faro 010901602D spotlight Rail lighting spot LED:

Faro 010901602D. Product type: Rail lighting spot. Bulb type: LED, Color temperature (max): 3000 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.