Epson logo

Epson EMP-280 data projector 2600 ANSI lumens LCD XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107014
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson EMP-280 data projector 2600 ANSI lumens LCD XGA (1024x768):

EMP-280 - 3LCD, 1024 x 768, 2600 ANSI lumens

Epson EMP-280 data projector 2600 ANSI lumens LCD XGA (1024x768):

High brightness, reliable projector for tough, dusty environments
With 2600 ANSI lumens brightness, the Epson EMP-280 is built to present clear bright images even in dusty conditions. The projector case is a sealed unit, with a glass lens cover and a high efficiency electrostatic filter that captures even the smallest dust particles.

Project perfect images every time
An adjustable lens with manual zoom allows you to present crisp, clear images. Suitable for large, and even light rooms, Epson's 3LCD technology gives you bright images in superb colour and Automatic Vertical Keystone Correction means you can project perfectly aligned images in all room shapes and sizes.

Clean the filter in seconds
The exclusive filter is easy to clean. When you see the cleaning notification message on the screen, simply remove the filter, give it a quick vacuum, then put it back in. You're ready to start presenting again.

Enhanced security features
The Epson EMP-280 comes with excellent anti-theft features including Kensington lock connection and security bar as well as PIN code protection.

Save time, money and energy
With Epson E-TORL lamp technology you can project brighter images with less power. Save time and money with simple, less frequent lamp and filter changing. Never waste energy - the adjustable sleep function turns the projector off automatically.

Market leading warranty
In the office or on the move, Epson's build quality and superior reliability ensures high performance at all times. And for added peace of mind, the EMP-280 comes with a 3 year next day, on-site warranty as standard.

Short summary description Epson EMP-280 data projector 2600 ANSI lumens LCD XGA (1024x768):

Epson EMP-280, 2600 ANSI lumens, LCD, XGA (1024x768), 400:1, 762 - 7620 mm (30 - 300"), 16.78 million colors

Long summary description Epson EMP-280 data projector 2600 ANSI lumens LCD XGA (1024x768):

Epson EMP-280. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 18.4 - 22.12 mm. Serial interface type: RS-232. Noise level: 38 dB, Country of origin: China

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.