location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S045440 plotter paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureLab Pro Paper Glossy 285 12" 1roll
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045440
Category:
Paper used for printing vector graphics.
Plotter Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson C13S045440 plotter paper
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gloss
  • - Print media weight: 285 g/m²
  • - Printing media thickness: 270 µm
  • - 1 pc(s)
Long product name Epson C13S045440 plotter paper :
The long product name of Epson C13S045440 plotter paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SureLab Pro Paper Glossy 285 12" 1roll
More>>>
Epson C13S045440 plotter paper:
The official description of Epson C13S045440 plotter paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Heavy Weight 285gsm premium Glossy photo media for superior color reproduction and wide color gamut with 97% brightness, thickness of 270µm and a high gloss finish with a gloss level of more then 45% at 60°.The media has no backprint for improved print product flexibility. The base material is PE extrusion around a paper core. The tint is L* = 93.5; a* = 1.5; b* = -7.0

Short summary description Epson C13S045440 plotter paper:
This short summary of the Epson C13S045440 plotter paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S045440, Gloss, 285 g/m², 270 µm, Germany, 1 pc(s), 220 mm

Long summary description Epson C13S045440 plotter paper:
This is an auto-generated long summary of Epson C13S045440 plotter paper based on the first three specs of the first five spec groups.

Epson C13S045440. Finish type: Gloss, Print media weight: 285 g/m², Printing media thickness: 270 µm. Quantity per pack: 1 pc(s), Package width: 220 mm, Package depth: 220 mm. Quantity per pallet: 45 pc(s), Pallet width (UK): 100 cm, Pallet length (UK): 120 cm

Features
Finish type
Gloss
Print media weight
285 g/m²
Printing media thickness
270 µm
Country of origin
Germany
Packaging data
Quantity per pack
1 pc(s)
Package width
220 mm
Package depth
220 mm
Package height
325 mm
Package weight
9.4 kg
Logistics data
Quantity per pallet
45 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
84.6 cm
Pallet width
80 cm
Pallet length
120 cm
Pallet height
84.6 cm
Quantity per pallet (UK)
60 pc(s)
Quantity per pallet layer
15 pc(s)
Quantity per pallet layer (UK)
20 pc(s)
Disclaimer Epson C13S045440 plotter paper:
Disclaimer

(1) Notes on paper storage and handling:
•When storing paper before and after opening, store in the recommended environment and keep it out of direct sunlight
•We recommend storing paper in the optional paper case. If you are not using the paper case, return the paper to its original packaging, and then place it in a separate packing box
•To prevent roll paper from unravelling, we recommend using the paper belt supplied to keep it in place
•After opening, remove any unused paper from the core unit, wind it up, and then store. If the paper is left installed in the printer for extended periods of time, the paper quality may decline
•Allow media to acclimatise to environmental conditions for about 24 hours before using it to ensure the media performs identically throughout the roll
•Dust within the printing system can cause issues in the long term operation of the printer. To reduce the amount of dust introduced into the system by the media, dust off the sides of the media roll with a soft cloth before loading into the machine

The following factors can negatively impact the stability of the final print:
•Softeners in sleeves and the like can cause the optical brighteners to yellow
•Prints should not be stored next to furniture that is dissipating chemicals i.e. formaldehyde
•Prints should not be stored close to copy machines because of ozone emissions
•The air flow in folders can have a negative impact; a cover sheet will solve this.