Epson logo

Epson WF-C878RDTWF (RIPS) Inkjet A3+ 4800 x 1200 DPI 25 ppm Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64282
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Epson WF-C878RDTWF (RIPS) Inkjet A3+ 4800 x 1200 DPI 25 ppm Wi-Fi:

Epson WF-C878RDTWF (RIPS), Inkjet, Color printing, 4800 x 1200 DPI, A3+, Direct printing, Black, White

Long summary description Epson WF-C878RDTWF (RIPS) Inkjet A3+ 4800 x 1200 DPI 25 ppm Wi-Fi:

Epson WF-C878RDTWF (RIPS). Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 24 ppm. Copying: Color copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Copy, Print, Scan. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product color: Black, White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.