Epson logo

Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
317452
Info modified on:
11 Mar 2024, 16:13:51
Bullet Points Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:
  • - Compact all-in-one: Print, scan and copy
  • - Mobile printing: Freedom to print and scan from almost anywhere<sup>1</sup>
  • - Wi-Fi and Wi-Fi Direct: Wireless printing with or without a network
  • - Dual front-loading paper trays: One for A4 and another for photo paper
  • - A4 double-sided printing: Save paper and the environment
Long product name Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

Expression Premium XP-6100

Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

Style and substance
Unsightly tech is a thing of the past; this all-in-one looks great from every angle. And wherever you choose to place it, the modest footprint ensures it takes up as little space as possible.

Best of both worlds
Enjoy the beauty of high-quality photos and crisp, clear text documents with the five-colour Claria Premium dye and pigment ink set. Photos are crystal clear with vibrant colours and deep, rich blacks as Claria Premium incorporates a photo black ink cartridge.

Mobile printing
Print using smart devices with Epson’s free apps, Wi-Fi, and Wi-Fi Direct. Print and scan wirelessly with Epson’s iPrint1 app or try Epson’s Creative Print1 app to print photos from Facebook, create greeting cards and more. And print from almost anywhere in the world by emailing files to the printer with Epson Email Print1.

Fuss-free features
The XP-6100 is easy to use without a computer; there’s a 6.1cm LCD screen and a memory card slot for printing photos directly. Save time and paper with fast, A4 double-sided printing and dual paper trays (duplex). It's also possible to print on suitable CDs and DVDs, and create personalised calendars.

Short summary description Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

Epson Expression Premium XP-6100, Inkjet, Color printing, 5760 x 1440 DPI, A4, Direct printing, Black

Long summary description Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

Epson Expression Premium XP-6100. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 32 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer Epson Expression Premium XP-6100 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi C11CG97403:
(1) Epson iPrint and Epson Creative Print require a wireless connection and the Epson printing apps. Epson Email print, Epson Remote Print Driver and Epson scan-to-cloud require an internet connection. For more information, supported languages and devices, please visit www.epsonconnect.eu
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.