Epson logo

Epson AcuLaser C2900DN Color 600 x 600 DPI A4

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110346
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson AcuLaser C2900DN Color 600 x 600 DPI A4:

AcuLaser C2900DN, Laser, 600 x 600 dpi, A4 23 ppm, USB 2.0, RJ-45, Gigabit Ethernet

Epson AcuLaser C2900DN Color 600 x 600 DPI A4:

The AcuLaser C2900DN has been developed to help small businesses and workgroups become more productive and efficient without breaking their budgets. Multiple users can quickly print large-volume jobs to a professional standard, while double-sided printing can cut paper use and costs.

High-quality results at speed: Increase the productivity of your business by printing at high speeds of up to 23 pages per minute in both mono and colour, while ensuring your text and graphics documents are crisp and vibrant with a print resolution of up to 600 x 600dpi.

Effortless integration: Designed to fit seamlessly into complex IT environments, the AcuLaser C2900DN comes network-ready with numerous interfaces and emulations for easy integration.

Economical printing: The AcuLaser C2900DN offers great value for money. Double-sided printing as standard can help your business to cut paper usage and costs by up to 50 percent. Its reduced power consumption can help your business to further reduce total cost of ownership and environmental impact.

Customise your printer: Enhance your printer with optional extras to suit your business needs. Make your printer even more productive with an additional 250-sheet paper tray to increase capacity to 500 sheets. A high standard memory of 256MB can be increased by an additional 512MB to further boost performance.

Short summary description Epson AcuLaser C2900DN Color 600 x 600 DPI A4:

Epson AcuLaser C2900DN, Laser, Color, 600 x 600 DPI, A4, 23 ppm, Network ready

Long summary description Epson AcuLaser C2900DN Color 600 x 600 DPI A4:

Epson AcuLaser C2900DN. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm. Display: LCD. Network ready

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.