Epson logo

Epson Stylus Pro 4400 inkjet printer Color 1200 x 1200 DPI

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183790
Info modified on:
21 Oct 2022, 10:24:54
Long product name Epson Stylus Pro 4400 inkjet printer Color 1200 x 1200 DPI:

Stylus Pro 4400 17" (A2+)

Epson Stylus Pro 4400 inkjet printer Color 1200 x 1200 DPI:

High productivity large format printing

- Consistent, professional quality from Epson Micro Piezo™ print technology.
- Vivid, consistent colour with Epson UltraChrome™ 4-colour ink set
- Experience large format A2+ printing in a convenient desktop size
- Flexible media capability with an automatic or manual sheet feed and roll feed.
- Gives you lightfast images in excess of 75 years
- Saves you money through competitive cost of ownership
- Offers a powerful combination of speed and quality
- Mac and PC compatible with USB 2.0 and IEEE 1394 (FireWire) connectivity and optional Type B Ethernet interface.

For POS and CAD printing where speed, reliability and high quality colour are essential, our advanced Epson Stylus Pro 4400 is the ideal solution with a desktop footprint. We give you the flexibility to achieve consistent and professional results for anything from precision line drawings to vibrant colour presentations on a wide range of media - up to A2+ and even 1.5mm thick board. The Epson Stylus Pro 4400 is easy to use, has a robust desktop design and will reduce your printing costs with its impressive low cost of ownership.

Short summary description Epson Stylus Pro 4400 inkjet printer Color 1200 x 1200 DPI:

Epson Stylus Pro 4400, Color, 1200 x 1200 DPI

Long summary description Epson Stylus Pro 4400 inkjet printer Color 1200 x 1200 DPI:

Epson Stylus Pro 4400. Color. Maximum resolution: 1200 x 1200 DPI

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.