location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B249401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946638386
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2024 14:47:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - A4 Scanning media types supported: Business Card, Post Card(JPN)
  • - Maximum scan size: 215.9 x 3048 mm Sensor type: CIS
  • - USB port
  • - Power supply type: AC
More>>>
Short summary description Epson WorkForce DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This short summary of the Epson WorkForce DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce DS-410, 215.9 x 3048 mm, 600 x 600 DPI, 48 bit, 16 bit, 16 bit, 8 bit

Long summary description Epson WorkForce DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Epson WorkForce DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Epson WorkForce DS-410. Maximum scan size: 215.9 x 3048 mm, Optical scanning resolution: 600 x 600 DPI, Input color depth: 48 bit. Scanner type: Sheet-fed scanner, Product color: Black, White. Sensor type: CIS, Daily duty cycle (max): 3000 pages, Scan file formats: BMP, JPG, PDF, PNG, TIFF. Standard input capacity: 50 sheets, Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Post Card(JPN), ISO A-series sizes (A0...A9): A4, A5, A6

Scanning
Maximum scan size *
215.9 x 3048 mm
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
48 bit
Output color depth
16 bit
Input grayscale depth
16 bit
Output grayscale depth
8 bit
ADF scan speed (b/w, A4)
26 ppm
ADF scan speed (color, A4)
26 ppm
Design
Scanner type *
Sheet-fed scanner
Product color *
Black, White
Built-in display *
No
Performance
Sensor type *
CIS
Scan file formats
BMP, JPG, PDF, PNG, TIFF
Daily duty cycle (max) *
3000 pages
Scan drivers
TWAIN, WIA, ISIS
Input capacity
Standard input capacity
50 sheets
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card, Post Card(JPN)
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Letter
Yes
Legal
Yes
Paper tray media weight
50 - 209 g/m²
Auto Document Feeder (ADF) media weight
50 - 209 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (off)
0.2 W
AC input frequency
50 - 60 Hz
Input voltage
100 - 120 V
Power supply
15 W
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
245 mm
Package depth
395 mm
Package height
240 mm
Package weight
3.6 kg
System requirements
Compatible operating systems
Mac OS 10.10.x, Mac OS 10.11, Mac OS 10.6+, Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X 10.11.x, Mac OS X 10.12, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Server 2003 R2 x64, Windows Server 2008 R2, Windows Server 2012 R2, Windows Vista, Windows XP
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003 R2, Windows Server 2008 R2, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
60 - 25 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 85%
Weight & dimensions
Width
297 mm
Depth
152 mm
Height
154 mm
Weight
2.5 kg
Packaging content
Cables included
AC
Bundled software
Document Capture Pro 2.0, Epson Document Capture (Mac only), Epson Scan 2
Other features
Output resolutions
600 dpi
Image formats supported
BMP, JPEG, TIFF, PNG
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Quantity per pallet
72 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2.07 m
Quantity per pallet layer
9 pc(s)
Quantity per pallet layer (UK)
12 pc(s)
Quantity per pallet (UK)
96 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.07 m
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 04:26:52
Uk has collected 3 expert reviews for Epson WorkForce DS-410 Sheet-fed scanner 600 x 600 DPI A4 Black, White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)