Durable logo

Durable 800419 identity badge/badge holder Plastic 50 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53977
Info modified on:
17 Aug 2022, 09:55:31
Bullet Points Durable 800419 identity badge/badge holder Plastic 50 pc(s):
  • - Glass clear transparent plastic name badge
  • - Thumb slot on the reverse enables easy replacement of inserts
  • - Curved pin with shielded tip (avoids injury) ensures a secure hold on clothing
  • - Available in 5 different sizes
  • - Badge size: 54x90mm refers to size of insert card (Height X Width)
Long product name Durable 800419 identity badge/badge holder Plastic 50 pc(s):

Name badge 54x90 mm with curved pin

Short summary description Durable 800419 identity badge/badge holder Plastic 50 pc(s):

Durable 800419, Badge, Landscape, Plastic, Transparent, Poland, Pack

Long summary description Durable 800419 identity badge/badge holder Plastic 50 pc(s):

Durable 800419. Product type: Badge, Orientation: Landscape, Material: Plastic. Width: 90 mm, Height: 54 mm. Package weight: 346.65 g. Quantity per pack: 50 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.