location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DJI Spark Fly More Combo 4 rotors 12 MP 1920 x 1080 pixels 1480 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DJI Check ‘DJI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spark Fly More Combo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.PT.000891 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6958265149290
Category: Camera Drones Check ‘DJI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DJI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:15:07
The date of the most recent change of this product data-sheet in Icecat.
DJI CP.PT.000891 user manual (11.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DJI Spark Fly More Combo 4 rotors 12 MP 1920 x 1080 pixels 1480 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 13.86 m/s 4 rotors 2000 m
  • - GPS (satellite) Wi-Fi
  • - 12 MP 1920 x 1080 pixels 30 fps
  • - Lithium Polymer (LiPo) 1480 mAh 16.87 Wh
Long product name DJI Spark Fly More Combo 4 rotors 12 MP 1920 x 1080 pixels 1480 mAh :
The long product name of DJI Spark Fly More Combo 4 rotors 12 MP 1920 x 1080 pixels 1480 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spark Fly More Combo - 3m/s, GPS/GLONASS, Wi-Fi, 12MP 1/2.3" CMOS, LiPo 3S 1480 mAh, 300g
More>>>
Short summary description DJI Spark Fly More Combo 4 rotors 12 MP 1920 x 1080 pixels 1480 mAh:
This short summary of the DJI Spark Fly More Combo 4 rotors 12 MP 1920 x 1080 pixels 1480 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

DJI Spark Fly More Combo, 4 rotors, 12 MP, 1920 x 1080 pixels, 13.86 m/s, 2000 m, 1480 mAh

Long summary description DJI Spark Fly More Combo 4 rotors 12 MP 1920 x 1080 pixels 1480 mAh:
This is an auto-generated long summary of DJI Spark Fly More Combo 4 rotors 12 MP 1920 x 1080 pixels 1480 mAh based on the first three specs of the first five spec groups.

DJI Spark Fly More Combo. Number of rotors: 4 rotors. Megapixel: 12 MP, Maximum video resolution: 1920 x 1080 pixels. Maximum speed: 13.86 m/s, Maximum operating distance: 2000 m. Moving control functions: Backward, Downward, Forward, Turn left, Turn right, Upward. Battery technology: Lithium Polymer (LiPo), Battery capacity: 1480 mAh. Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC. GLONASS, Wi-Fi

Brand Image Product code Product Stock Price from
DJI

DJI Spark Fly More Combo 4 rotors Quadcopter 12 MP 1920 x 1080 pixels 1480 mAh Blue
(show image)
CP.PT.000902 Spark Fly More Combo 0.00
(excl. VAT)
0 (incl. VAT)
DJI

DJI Spark Fly More Combo 4 rotors Quadcopter 12 MP 1920 x 1080 pixels 1480 mAh Green
(show image)
CP.PT.000903 Spark Fly More Combo 0.00
(excl. VAT)
0 (incl. VAT)
DJI

DJI Spark Fly More Combo 4 rotors 12 MP 1920 x 1080 pixels 2970 mAh Black, White
(show image)
CP.PT.000889 Spark Fly More Combo 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)