Digitus logo

Digitus DN-97648 rack accessory Rack shelf

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51341
Info modified on:
16 Jun 2024, 16:06:04
Bullet Points Digitus DN-97648 rack accessory Rack shelf:
  • - for fixed mounting on the four 483 mm (19“) profile rails
  • - sturdy, perforated steel sheet
  • - incl. fixing material
  • - 4-point fixing (front- and rear 19" profile rails)
Long product name Digitus DN-97648 rack accessory Rack shelf:

1U fixed shelf for 1000 mm depth racks 43x484x708 mm, adjust. up to 900 mm depth, grey

Short summary description Digitus DN-97648 rack accessory Rack shelf:

Digitus DN-97648, Rack shelf, Gray, 50 kg, 1U, Turkey, 48.3 cm (19")

Long summary description Digitus DN-97648 rack accessory Rack shelf:

Digitus DN-97648. Type: Rack shelf, Product color: Gray, Maximum weight capacity: 50 kg. Size (imperial): 48.3 cm (19"), Width: 44.5 mm, Depth: 482 mm. Quantity per pack: 1 pc(s), Package width: 500 mm, Package depth: 725 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.